Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ onsemi FMS6501MSA28
FMS6501MSA28
Obsolete
Linear - Video Processing
Description:
IC VIDEO SWITCH 12X9 28SSOP
Manufacturer:
onsemi
Datasheet:
FMS6501MSA28 Datasheet
History Price: Obsolete
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FMS6501MSA28 vs FMS6418AMTC14
Part No
FMS6501MSA28
FMS6418AMTC14
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Switch Matrix
Driver
Applications
Consumer Video
Consumer Video
Standards
-
NTSC
Control Interface
I2C
-
Voltage - Supply
3.13V ~ 5.25V
3.14V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
14-TSSOP