Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6419MSA28X
FMS6419MSA28X
Obsolete
Linear - Video Processing
Description:
VIDEO AMPLIFIER, 3 CHANNEL
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6419MSA28X Datasheet
History Price: $1.77000
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FMS6419MSA28X vs FMS6418BMTC14
Part No
FMS6419MSA28X
FMS6418BMTC14
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Driver
Driver
Applications
Consumer Video
Consumer Video
Standards
NTSC
NTSC
Control Interface
Logic
-
Voltage - Supply
3.3V ~ 5V
3.14V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
14-TSSOP