Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6141CS
FMS6141CS
Obsolete
Linear - Video Processing
Description:
SINGLE VIDEO FILTER DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6141CS Datasheet
History Price: $0.19000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FMS6141CS vs FMS6418AMTC14
Part No
FMS6141CS
FMS6418AMTC14
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Driver
Driver
Applications
Consumer Video
Consumer Video
Standards
-
NTSC
Control Interface
-
-
Voltage - Supply
4.75V ~ 5.25V
3.14V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
14-TSSOP