FM93C56EM8
FM93C56EM8
Active
Description:  IC EEPROM 2KBIT MICROWIRE 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FM93C56EM8 Datasheet
History Price: $0.49000
In Stock: 3300
FM93C56EM8 vs FM93C86ALM8
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
16Kbit
Memory Organization
128 x 16
1K x 16, 2K x 8
Memory Interface
Microwire
Microwire
Clock Frequency
1 MHz
250 kHz
Write Cycle Time - Word, Page
10ms
15ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC