FM93C06M8
FM93C06M8
Obsolete
Description:  IC EEPROM 256BIT MICROWIRE 8SOIC
Manufacturer:  onsemi
Datasheet:   FM93C06M8 Datasheet
History Price: Obsolete
In Stock: 28200
FM93C06M8 vs FM93CS66LM8
Category
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
256bit
4Kbit
Memory Organization
16 x 16
256 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
1 MHz
250 kHz
Write Cycle Time - Word, Page
10ms
15ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC