FM93C06EN
FM93C06EN
Obsolete
Description:  IC EEPROM 256BIT MICROWIRE 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FM93C06EN Datasheet
History Price: $0.46000
In Stock: 22700
FM93C06EN vs FM93CS46LEMT8
Category
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
256bit
1Kbit
Memory Organization
16 x 16
64 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
10ms
15ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
8-TSSOP