Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor FM27C040V150
FM27C040V150
Active
Memory
Description:
IC EPROM 4MBIT PARALLEL 32PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FM27C040V150 Datasheet
History Price: $2.50000
In Stock: 15300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FM27C040V150 vs FM28V020-SG
Part No
FM27C040V150
FM28V020-SG
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
Infineon Technologies
Series
-
F-RAM
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
FRAM
Technology
EPROM - OTP
FRAM (Ferroelectric RAM)
Memory Size
4Mbit
256Kbit
Memory Organization
512K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
140ns
Access Time
150 ns
140 ns
Voltage - Supply
4.5V ~ 5.5V
2V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-PLCC (14x11.46)
28-SOIC