FM27C040V150
FM27C040V150
Active
Description:  IC EPROM 4MBIT PARALLEL 32PLCC
Manufacturer:  Fairchild Semiconductor
History Price: $2.50000
In Stock: 15300
FM27C040V150 vs FM27C010Q90
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - UV
Memory Size
4Mbit
1Mbit
Memory Organization
512K x 8
128K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
150 ns
90 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
32-CDIP (0.685", 17.40mm) Window
Supplier Device Package
32-PLCC (14x11.46)
32-CDIP