Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor FM27C040V120
FM27C040V120
Active
Memory
Description:
IC EPROM 4MBIT PARALLEL 32PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FM27C040V120 Datasheet
History Price: Active
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FM27C040V120 vs FM25V20A-PG
Part No
FM27C040V120
FM25V20A-PG
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
Infineon Technologies
Series
-
F-RAM
Packaging
Bulk
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
FRAM
Technology
EPROM - OTP
FRAM (Ferroelectric RAM)
Memory Size
4Mbit
2Mbit
Memory Organization
512K x 8
256K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
40 MHz
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
8-DIP (0.300", 7.62mm)
Supplier Device Package
32-PLCC (14x11.46)
8-PDIP