Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor FM24C02UFLEM8
FM24C02UFLEM8
Active
Memory
Description:
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FM24C02UFLEM8 Datasheet
History Price: $0.33000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FM24C02UFLEM8 vs FM27C010V90
Part No
FM24C02UFLEM8
FM27C010V90
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - OTP
Memory Size
2Kbit
1Mbit
Memory Organization
128 x 16
128K x 8
Memory Interface
I2C
Parallel
Clock Frequency
400 kHz
-
Write Cycle Time - Word, Page
15ms
-
Access Time
900 ns
90 ns
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LCC (J-Lead)
Supplier Device Package
8-SOIC
32-PLCC (14x11.46)