FM24C02UEN
FM24C02UEN
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FM24C02UEN Datasheet
History Price: $0.63000
In Stock: 1100
FM24C02UEN vs FM25V20A-PG
Category
Series
-
F-RAM
Packaging
Bulk
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
FRAM
Technology
EEPROM
FRAM (Ferroelectric RAM)
Memory Size
2Kbit
2Mbit
Memory Organization
128 x 16
256K x 8
Memory Interface
I2C
SPI
Clock Frequency
100 kHz
40 MHz
Write Cycle Time - Word, Page
15ms
-
Access Time
3.5 μs
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-PDIP