Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Infineon Technologies FM22LD16-55-BGTR
FM22LD16-55-BGTR
Active
Memory
Description:
IC FRAM 4MBIT PARALLEL 48FBGA
Manufacturer:
Infineon Technologies
Datasheet:
FM22LD16-55-BGTR Datasheet
History Price: $43.22500
In Stock: 38900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FM22LD16-55-BGTR vs FM27C040V150
Part No
FM22LD16-55-BGTR
FM27C040V150
Category
Memory
Memory
Manufacturer
Infineon Technologies
Fairchild Semiconductor
Series
F-RAM
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FRAM
EPROM
Technology
FRAM (Ferroelectric RAM)
EPROM - OTP
Memory Size
4Mbit
4Mbit
Memory Organization
256K x 16
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
110ns
-
Access Time
110 ns
150 ns
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
32-LCC (J-Lead)
Supplier Device Package
48-FBGA (6x8)
32-PLCC (14x11.46)