☰
FDMF6823
FDMF6823
Active
Description:  IC HALF BRIDGE DRIVER 60A 40PQFN
Manufacturer:  onsemi
Datasheet:   FDMF6823 Datasheet
History Price: $34.12000
In Stock: 32880
FDMF6823 vs FDMF2011
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Last Time Buy
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
DC Motors, General Purpose
Interface
Logic, PWM
PWM
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive
Technology
DrMOS, Power MOSFET
Power MOSFET
Rds On (Typ)
1Ohm LS, 1Ohm HS
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
60A
20A
Current - Peak Output
60A
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 20V
Voltage - Load
3V ~ 16V
3V ~ 80V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
Bootstrap Circuit
Fault Protection
Over Temperature, Shoot-Through, UVLO
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-TFQFN Exposed Pad
36-PowerWFQFN
Supplier Device Package
40-PQFN (6x6)
36-PQFN (7.5x6)