Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi FDMF5826DC
FDMF5826DC
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 60A 31PQFN
Manufacturer:
onsemi
Datasheet:
FDMF5826DC Datasheet
History Price: $4.50000
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FDMF5826DC vs FDMF2011
Part No
FDMF5826DC
FDMF2011
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
PowerTrench, SyncFET
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Last Time Buy
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
DC Motors, General Purpose
Interface
PWM
PWM
Load Type
Inductive
Inductive, Capacitive
Technology
UMOS
Power MOSFET
Rds On (Typ)
470mOhm LS, 680mOhm HS
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
60A
20A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 20V
Voltage - Load
4.5V ~ 16V
3V ~ 80V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Latch Function, Status Flag
Bootstrap Circuit
Fault Protection
Over Temperature, UVLO
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
31-PowerWFQFN
36-PowerWFQFN
Supplier Device Package
31-PQFN (5x5)
36-PQFN (7.5x6)