☰
FDMF5810
FDMF5810
Obsolete
Description:  IC SMART POWER STAGE
Manufacturer:  onsemi
Datasheet:   FDMF5810 Datasheet
History Price: Obsolete
In Stock: 38880
FDMF5810 vs FDMF2011
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Output Configuration
-
Half Bridge
Applications
-
DC Motors, General Purpose
Interface
-
PWM
Load Type
-
Inductive, Capacitive
Technology
-
Power MOSFET
Rds On (Typ)
-
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
-
20A
Current - Peak Output
-
-
Voltage - Supply
-
10V ~ 20V
Voltage - Load
-
3V ~ 80V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit
Fault Protection
-
UVLO
Mounting Type
-
Surface Mount
Package / Case
-
36-PowerWFQFN
Supplier Device Package
-
36-PQFN (7.5x6)