☰
FDA903D-EHT
FDA903D-EHT
Active
Description:  IC AMP D MONO 45W POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   FDA903D-EHT Datasheet
History Price: $3.92700
In Stock: 12000
FDA903D-EHT vs FDA4100LV
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
45W x 1 @ 2Ohm
270W x 2 @ 2Ohm, 135W x 4 @ 4Ohm
Voltage - Supply
3.3V ~ 18V
-
Features
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Supplier Device Package
PowerSSO-36 EPU
92-HiQUAD (14x20)
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
92-PowerBQFP