FAN7530M
FAN7530M
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7530M Datasheet
History Price: Obsolete
In Stock: 35200
FAN7530M vs FAN9612MX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Boundary Conduction (BCM)
Frequency - Switching
-
16.5kHz ~ 525kHz
Current - Startup
40 μA
80 μA
Voltage - Supply
12V ~ 22V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC