Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN7529MX
FAN7529MX
Not For New Designs
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:
onsemi
Datasheet:
FAN7529MX Datasheet
History Price: $1.07000
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN7529MX vs FAN7529BMX
Part No
FAN7529MX
FAN7529BMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Not For New Designs
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
-
Frequency - Switching
-
-
Current - Startup
40 μA
-
Voltage - Supply
12V ~ 22V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-