FAN7529M
FAN7529M
Obsolete
Description:  IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7529M Datasheet
History Price: Obsolete
In Stock: 17500
FAN7529M vs FAN9611MX
Manufacturer
Series
-
Sync-Lock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Boundary Conduction (BCM)
Frequency - Switching
-
16.5kHz ~ 525kHz
Current - Startup
40 μA
80 μA
Voltage - Supply
12V ~ 22V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC