FAN7527BM
FAN7527BM
Obsolete
Description:  FLUORESCENT LIGHT CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7527BM Datasheet
History Price: $0.34000
In Stock: 44300
FAN7527BM vs FAN7528MX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Mode
Discontinuous (Transition)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
60 μA
40 μA
Voltage - Supply
11.5V ~ 30V
12V ~ 23V
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC