FAN6921AMRMY
FAN6921AMRMY
Obsolete
Description:  IC PFC CTRLR CRM 16SOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 15600
FAN6921AMRMY vs FAN7930CM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
-
250kHz ~ 350kHz
Current - Startup
20 μA
120 μA
Voltage - Supply
8.5V ~ 25V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC