Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Fairchild Semiconductor FAN6520AIMX
FAN6520AIMX
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN6520AIMX Datasheet
History Price: $0.55000
In Stock: 24700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN6520AIMX vs FAN5029MPX
Part No
FAN6520AIMX
FAN5029MPX
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
5
Output Phases
1
5
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Frequency - Switching
300kHz
1MHz
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-MLP (6x6)