FAN6520AIM
FAN6520AIM
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  onsemi
Datasheet:   FAN6520AIM Datasheet
History Price: Obsolete
In Stock: 43600
FAN6520AIM vs FAN5037M
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.75V ~ 5.25V
Frequency - Switching
300kHz
-
Duty Cycle (Max)
100%
85%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC