Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ onsemi FAN54511AUCX
FAN54511AUCX
Active
PMIC - Battery Chargers
Description:
BATTERY CHARGE CONTROLLER, SWITC
Manufacturer:
onsemi
Datasheet:
FAN54511AUCX Datasheet
History Price: Active
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN54511AUCX vs FAN54053UCX
Part No
FAN54511AUCX
FAN54053UCX
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Timer
Current, Timer, Voltage
Fault Protection
Over Temperature
Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
3.2A
1.55A
Battery Pack Voltage
-
4.2V
Voltage - Supply (Max)
13.2V
6V
Interface
I2C, USB
I2C
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-UFBGA, WLCSP
25-UFBGA, WLCSP
Supplier Device Package
63-WLCSP
25-WLCSP (2.4x2)