Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ onsemi FAN54005UCX
FAN54005UCX
Last Time Buy
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 20WLCSP
Manufacturer:
onsemi
Datasheet:
FAN54005UCX Datasheet
History Price: $1.48000
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN54005UCX vs FAN54511AUCX
Part No
FAN54005UCX
FAN54511AUCX
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Voltage
Timer
Fault Protection
-
Over Temperature
Charge Current - Max
1.45A
3.2A
Battery Pack Voltage
4.5V
-
Voltage - Supply (Max)
6V
13.2V
Interface
I2C, USB
I2C, USB
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
63-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.96x1.56)
63-WLCSP