Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fairchild Semiconductor FAN5340MPX
FAN5340MPX
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 40MA 8MLP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN5340MPX Datasheet
History Price: $0.52000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN5340MPX vs FAN7340MX
Part No
FAN5340MPX
FAN7340MX
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
10V
Voltage - Supply (Max)
4.8V
35V
Voltage - Output
6.2V ~ 16V
-
Current - Output / Channel
40mA
-
Frequency
1.2MHz
50kHz ~ 300kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MLP (3x3)
16-SOIC