Packaging
Bulk
Tape & Reel (TR)
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
-
9V ~ 30V
Frequency - Switching
-
500kHz
Synchronous Rectifier
-
Yes
Control Features
-
Soft Start
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC