FAN4860UC5X
FAN4860UC5X
Active
Description:  POWER FACTOR CONTROLLER WITH POS
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4860UC5X Datasheet
History Price: $0.41000
In Stock: 14900
FAN4860UC5X vs FAN5037MX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Frequency - Switching
-
-
Duty Cycle (Max)
-
85%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC