Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4822IN
FAN4822IN
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR AVERAGE CURR 14DIP
Manufacturer:
onsemi
Datasheet:
FAN4822IN Datasheet
History Price: Obsolete
In Stock: 22300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4822IN vs FAN7530MX
Part No
FAN4822IN
FAN7530MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
700 μA
40 μA
Voltage - Supply
12.8V ~ 14.2V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-MDIP
8-SOIC