FAN4822IMX
FAN4822IMX
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4822IMX Datasheet
History Price: $1.87000
In Stock: 10100
FAN4822IMX vs FAN7528MX
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
700 μA
40 μA
Voltage - Supply
12.8V ~ 14.2V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC