FAN4810MX
FAN4810MX
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4810MX Datasheet
History Price: $1.26000
In Stock: 23500
FAN4810MX vs FAN9673Q
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Mode
Average Current
Continuous Conduction (CCM)
Frequency - Switching
-
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
200 μA
30 μA
Voltage - Supply
11V ~ 16.5V
15V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
16-SOIC
32-LQFP (7x7)