FAN4803CS2X
FAN4803CS2X
Obsolete
Description:  IC PFC CTR AVER CURR 67KHZ 8SOIC
Manufacturer:  onsemi
Datasheet:   FAN4803CS2X Datasheet
History Price: Obsolete
In Stock: 30200
FAN4803CS2X vs FAN7527BN
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Mode
Average Current
Discontinuous (Transition)
Frequency - Switching
67kHz
-
Current - Startup
200 μA
60 μA
Voltage - Supply
10V ~ 15V
11.5V ~ 30V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP