FAN4803CS1X
FAN4803CS1X
Obsolete
Description:  IC PFC CTR AVER CURR 67KHZ 8SOIC
Manufacturer:  onsemi
Datasheet:   FAN4803CS1X Datasheet
History Price: Obsolete
In Stock: 18000
FAN4803CS1X vs FAN7930CM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Average Current
Critical Conduction (CRM)
Frequency - Switching
67kHz
250kHz ~ 350kHz
Current - Startup
200 μA
120 μA
Voltage - Supply
10V ~ 15V
13V ~ 20V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC