Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4803CS1
FAN4803CS1
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVER CURR 67KHZ 8SOIC
Manufacturer:
onsemi
Datasheet:
FAN4803CS1 Datasheet
History Price: Obsolete
In Stock: 36900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4803CS1 vs FAN9611MX
Part No
FAN4803CS1
FAN9611MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
onsemi
Series
-
Sync-Lock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Mode
Average Current
Boundary Conduction (BCM)
Frequency - Switching
67kHz
16.5kHz ~ 525kHz
Current - Startup
200 μA
80 μA
Voltage - Supply
10V ~ 15V
9V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC