Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN4800CNY
FAN4800CNY
Active
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER W/POST R
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN4800CNY Datasheet
History Price: $0.59000
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800CNY vs FAN9672Q
Part No
FAN4800CNY
FAN9672Q
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Continuous Conduction (CCM)
Frequency - Switching
66kHz ~ 84kHz
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
100 μA
30 μA
Voltage - Supply
11V ~ 16.5V
15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
32-LQFP
Supplier Device Package
16-PDIP
32-LQFP (7x7)