FAN4800CNY
FAN4800CNY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4800CNY Datasheet
History Price: $0.59000
In Stock: 17300
FAN4800CNY vs FAN7930MX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Critical Conduction (CRM)
Frequency - Switching
66kHz ~ 84kHz
250kHz ~ 350kHz
Current - Startup
100 μA
120 μA
Voltage - Supply
11V ~ 16.5V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOP