Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN4800CNY
FAN4800CNY
Active
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER W/POST R
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN4800CNY Datasheet
History Price: $0.59000
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800CNY vs FAN7930BM
Part No
FAN4800CNY
FAN7930BM
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Critical Conduction (CRM)
Frequency - Switching
66kHz ~ 84kHz
250kHz ~ 350kHz
Current - Startup
100 μA
120 μA
Voltage - Supply
11V ~ 16.5V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC