Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4800CMY
FAN4800CMY
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
Manufacturer:
onsemi
Datasheet:
FAN4800CMY Datasheet
History Price: $0.59000
In Stock: 5100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800CMY vs FAN7528N
Part No
FAN4800CMY
FAN7528N
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
66kHz ~ 84kHz
-
Current - Startup
100 μA
40 μA
Voltage - Supply
11V ~ 16.5V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-DIP