Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4800AUM
FAN4800AUM
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 268KHZ 16SOP
Manufacturer:
onsemi
Datasheet:
FAN4800AUM Datasheet
History Price: $1.73000
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800AUM vs FAN7530M
Part No
FAN4800AUM
FAN7530M
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
240kHz ~ 268kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
11V ~ 22V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC