FAN4800AUM
FAN4800AUM
Active
Description:  IC PFC CTR AV CURR 268KHZ 16SOP
Manufacturer:  onsemi
Datasheet:   FAN4800AUM Datasheet
History Price: $1.73000
In Stock: 42900
FAN4800AUM vs FAN7527BN
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mode
Average Current
Discontinuous (Transition)
Frequency - Switching
240kHz ~ 268kHz
-
Current - Startup
30 μA
60 μA
Voltage - Supply
11V ~ 22V
11.5V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-DIP