FAN4800AMY
FAN4800AMY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4800AMY Datasheet
History Price: $0.88000
In Stock: 13000
FAN4800AMY vs FAN9672Q
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Continuous Conduction (CCM)
Frequency - Switching
66kHz ~ 84kHz
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
100 μA
30 μA
Voltage - Supply
11V ~ 16.5V
15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
16-SOIC
32-LQFP (7x7)