FAN2012BMPX
FAN2012BMPX
Active
Description:  CONV DC-DC SINGLE STEP DOWN 4.5V
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN2012BMPX Datasheet
History Price: $0.34000
In Stock: 33800
FAN2012BMPX vs FAN6863TY
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Flyback
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 20V
Frequency - Switching
-
65kHz
Duty Cycle (Max)
-
70%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
-
SuperSOT?-6