Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog EZ80F91AZ050SC
EZ80F91AZ050SC
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 256KB FLASH 144LQFP
Manufacturer:
Zilog
Datasheet:
EZ80F91AZ050SC Datasheet
History Price: Obsolete
In Stock: 18500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EZ80F91AZ050SC vs EZ80F91NA050EC00TR
Part No
EZ80F91AZ050SC
EZ80F91NA050EC00TR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
eZ80 Acclaim!
eZ80 Acclaim!
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
eZ80
eZ80
Core Size
8-Bit
8-Bit
Speed
50MHz
50MHz
Connectivity
Ethernet, I2C, IrDA, SPI, UART/USART
Ethernet, I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
32
Program Memory Size
256KB (256K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
144-BGA (13x13)