EPXA4F672C2
EPXA4F672C2
Obsolete
Description:  IC EXCALIBUR ARM 672FBGA
Manufacturer:  Intel
Datasheet:   EPXA4F672C2 Datasheet
History Price: Obsolete
In Stock: 40600
EPXA4F672C2 vs EPXA10F1020C1ES
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
200 MHz
266 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
128K
256K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
64K
128K
FPGA Core Cells
16640
38400
FPGA Gates
400K
1M
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
672-BBGA
1020-BBGA
Supplier Device Package
672-FBGA (27x27)
1020-FBGA (33x33)