Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Intel EPXA4F672C1
EPXA4F672C1
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC EXCALIBUR ARM 672FBGA
Manufacturer:
Intel
Datasheet:
EPXA4F672C1 Datasheet
History Price: Obsolete
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPXA4F672C1 vs EPXA1F484C3
Part No
EPXA4F672C1
EPXA1F484C3
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Intel
Intel
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
266 MHz
166 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
128K
32K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
64K
16K
FPGA Core Cells
16640
4160
FPGA Gates
400K
100K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
672-BBGA
484-BBGA
Supplier Device Package
672-FBGA (27x27)
484-FBGA (23x23)