EPXA1F672C3
EPXA1F672C3
Obsolete
Description:  LOADABLE PLD, PBGA672
Manufacturer:  Altera
Datasheet:   EPXA1F672C3 Datasheet
History Price: $32.00000
In Stock: 17400
EPXA1F672C3 vs EPXA4F672C2
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
166 MHz
200 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
32K
128K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
16K
64K
FPGA Core Cells
4160
16640
FPGA Gates
100K
400K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
672-BBGA, FCBGA
672-BBGA
Supplier Device Package
672-FBGA (27x27)
672-FBGA (27x27)