EPXA1F672C2
EPXA1F672C2
Obsolete
Description:  LOADABLE PLD, PBGA672
Manufacturer:  Altera
Datasheet:   EPXA1F672C2 Datasheet
History Price: $44.79000
In Stock: 5200
EPXA1F672C2 vs EPXA4F1020C1
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
200 MHz
266 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
32K
128K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
16K
64K
FPGA Core Cells
4160
16640
FPGA Gates
100K
400K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
672-BBGA, FCBGA
1020-BBGA, FCBGA
Supplier Device Package
672-FBGA (27x27)
1020-FBGA (33x33)