EPXA1F484C3
EPXA1F484C3
Obsolete
Description:  IC EXCALIBUR ARM 484FBGA
Manufacturer:  Intel
Datasheet:   EPXA1F484C3 Datasheet
History Price: Obsolete
In Stock: 18600
EPXA1F484C3 vs EPXA4XXA
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
166 MHz
-
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
32K
128K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
16K
64K
FPGA Core Cells
4160
16640
FPGA Gates
100K
400K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
-
Package / Case
484-BBGA
-
Supplier Device Package
484-FBGA (23x23)
-