EPXA1F484C1ES
EPXA1F484C1ES
Obsolete
Description:  IC EXCALIBUR ARM 484FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 44200
EPXA1F484C1ES vs EPXA1F484C2
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
266 MHz
200 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
32K
32K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
16K
16K
FPGA Core Cells
4160
4160
FPGA Gates
100K
100K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
484-BBGA
484-BBGA
Supplier Device Package
484-FBGA (23x23)
484-FBGA (23x23)