EPXA10F1020C2ES
EPXA10F1020C2ES
Obsolete
Description:  IC EXCALIBUR ARM 1020FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 19800
EPXA10F1020C2ES vs EPXA1F672C3
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
200 MHz
166 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
256K
32K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
128K
16K
FPGA Core Cells
38400
4160
FPGA Gates
1M
100K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
1020-BBGA
672-BBGA, FCBGA
Supplier Device Package
1020-FBGA (33x33)
672-FBGA (27x27)